multicomp PRO Reed Proximity Sensor, 0Mm To 13Mm; Sensing Range Max Multicomp Pro C/03

Description
REED PROXIMITY SENSOR, 0MM TO 13MM; Sensing Range Max:13mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:1.5A; Product Range:-; External Depth:9.8mm; External Width:19.3mm RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SENSOR, 0MM TO 13MM; Sensing Range Max:13mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:1.5A; Product Range:-; External Depth:9.8mm; External Width:19.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor, 0Mm To 13Mm; Sensing Range Max Multicomp Pro - 07WX4227 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 0Mm To 13Mm; Sensing Range Max Multicomp Pro
07WX4227
Reed Proximity Sensor, 0Mm To 13Mm; Sensing Range Max Multicomp Pro 07WX4227
REED PROXIMITY SENSOR, 0MM TO 13MM; Sensing Range Max:13mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:1.5A; Product Range:-; External Depth:9.8mm; External Width:19.3mm RoHS Compliant: Yes

REED PROXIMITY SENSOR, 0MM TO 13MM; Sensing Range Max:13mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:1.5A; Product Range:-; External Depth:9.8mm; External Width:19.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 07WX4227
Product Name Reed Proximity Sensor, 0Mm To 13Mm; Sensing Range Max Multicomp Pro
Operation Distance 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3165 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details