multicomp PRO Zener Diode, 0.5W, 30V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro BZV55C30

Description
ZENER DIODE, 0.5W, 30V, SOD-80C; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 30V, SOD-80C; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 30V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro - 99AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 30V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
99AC3863
Zener Diode, 0.5W, 30V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro 99AC3863
ZENER DIODE, 0.5W, 30V, SOD-80C; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 30V, SOD-80C; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 99AC3863
Product Name Zener Diode, 0.5W, 30V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B5V1,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 5.1 volts
View Details