multicomp PRO Diode, Standard, 3A, 800V; Repetitive Peak Reverse Voltage Multicomp BY254

Description
DIODE, STANDARD, 3A, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:-; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
DIODE, STANDARD, 3A, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:-; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 3A, 800V; Repetitive Peak Reverse Voltage Multicomp - 01P3340 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 800V; Repetitive Peak Reverse Voltage Multicomp
01P3340
Diode, Standard, 3A, 800V; Repetitive Peak Reverse Voltage Multicomp 01P3340
DIODE, STANDARD, 3A, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:-; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, STANDARD, 3A, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:-; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01P3340
Product Name Diode, Standard, 3A, 800V; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details