multicomp PRO Transistor, Npn, To-220; Transistor Polarity Multicomp Pro BUX84

Description
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BUX84 is an NPN power transistor in a TO-220 package designed for high-voltage switching applications such as regulators, converters, and motor control systems. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 2 A, and a maximum power dissipation of 40 W at 25°C, derating at 0.32 W/°C above this temperature. The thermal resistance junction-to-case is 3.125 °C/W. Operating and storage junction temperatures range from -65°C to +150°C. The transistor has a current gain-bandwidth product of 20 MHz and a switching fall time of 0.6 μs max. The package dimensions are within the specified tolerances for TO-220, with pins configured as base, collector, and emitter, and the case connected to the collector. It meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The BUX84 is an NPN power transistor in a TO-220 package designed for high-voltage switching applications such as regulators, converters, and motor control systems. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 2 A, and a maximum power dissipation of 40 W at 25°C, derating at 0.32 W/°C above this temperature. The thermal resistance junction-to-case is 3.125 °C/W. Operating and storage junction temperatures range from -65°C to +150°C. The transistor has a current gain-bandwidth product of 20 MHz and a switching fall time of 0.6 μs max. The package dimensions are within the specified tolerances for TO-220, with pins configured as base, collector, and emitter, and the case connected to the collector. It meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, To-220; Transistor Polarity Multicomp Pro - 14M4507 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, To-220; Transistor Polarity Multicomp Pro
14M4507
Transistor, Npn, To-220; Transistor Polarity Multicomp Pro 14M4507
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 14M4507
Product Name Transistor, Npn, To-220; Transistor Polarity Multicomp Pro
Transistor Type Transistor, Npn, To-220; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 162488696 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23f
View Details