The BUX48 is an NPN silicon transistor in a TO-3 package, designed for high-power switching applications such as switch mode power supplies and flyback converters. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 15 A, and a maximum power dissipation of 175 W at 25°C case temperature. The maximum junction temperature is 200°C, and the thermal resistance from junction to case is 1°C/W. The device features fast switching speeds with a turn-on time of 1 µs, storage time of 3 µs, and fall time of 0.8 µs under specified conditions. The TO-3 package has a height of 38.5 to 39.3 mm and a base diameter of 25 to 26 mm.
TRANS, NPN, 400V, 15A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 95M8999 |
| Product Name | Trans, Npn, 400V, 15A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 400V, 15A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |