multicomp PRO Pro-Elec D Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro BT05895

Description
Pro-Elec D Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Weight:139g RoHS Compliant: NA
Datasheet
Description
Pro-Elec D Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Weight:139g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec D Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro - 96Y1010 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec D Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro
96Y1010
Pro-Elec D Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro 96Y1010
Pro-Elec D Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Weight:139g RoHS Compliant: NA

Pro-Elec D Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Weight:139g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1010
Product Name Pro-Elec D Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Lead Acid Batteries - 313874 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Voltage 12 volts
Capacity 34 ampere-hr
View Details