multicomp PRO Pro-Elec C Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro BT05894

Description
Pro-Elec C Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Weight:69g RoHS Compliant: NA
Datasheet
Description
Pro-Elec C Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Weight:69g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec C Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro - 96Y1008 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec C Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro
96Y1008
Pro-Elec C Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro 96Y1008
Pro-Elec C Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Weight:69g RoHS Compliant: NA

Pro-Elec C Cell Alkaline Battery 10-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Weight:69g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1008
Product Name Pro-Elec C Cell Alkaline Battery 10-Pack; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Rechargeable Battery Packs - 1253436 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies; Cs
Capacity 1.7 ampere-hr
View Details