multicomp PRO Pro-Elec D Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro BT05892

Description
Pro-Elec D Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Pack Quantity:2RoHS Compliant: NA
Datasheet
Description
Pro-Elec D Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Pack Quantity:2RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec D Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro - 96Y1009 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec D Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro
96Y1009
Pro-Elec D Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro 96Y1009
Pro-Elec D Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Pack Quantity:2RoHS Compliant: NA

Pro-Elec D Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; Pack Quantity:2RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1009
Product Name Pro-Elec D Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Rechargeable Battery Packs - 2602996 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details