multicomp PRO Cable Assembly, Coaxial, Bnc Plug / Plug, 2M, Black; Connector To Connector Multicomp Pro BNC-BNC PLUG RG59 2M

Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 2M, BLACK; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 2M, BLACK; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Coaxial, Bnc Plug / Plug, 2M, Black; Connector To Connector Multicomp Pro - 18J2366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Bnc Plug / Plug, 2M, Black; Connector To Connector Multicomp Pro
18J2366
Cable Assembly, Coaxial, Bnc Plug / Plug, 2M, Black; Connector To Connector Multicomp Pro 18J2366
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 2M, BLACK; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 2M, BLACK; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J2366
Product Name Cable Assembly, Coaxial, Bnc Plug / Plug, 2M, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details