multicomp PRO Housing, Male, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro BMCWPM2L-RE-100-SET

Description
HOUSING, MALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Description
HOUSING, MALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Male, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8391 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Male, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8391
Housing, Male, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8391
HOUSING, MALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

HOUSING, MALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8391
Product Name Housing, Male, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details