multicomp PRO Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro BMCWPF2L-RE-80-SET

Description
HOUSING, FEMALE, RED, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
HOUSING, FEMALE, RED, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8388 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8388
Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8388
HOUSING, FEMALE, RED, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

HOUSING, FEMALE, RED, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8388
Product Name Housing, Female, Red, 270A, 2Pole; No. Of Contacts Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products