multicomp PRO Housing, Female, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro BMCWPF2L-RE-100-SET

Description
HOUSING, FEMALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
HOUSING, FEMALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Female, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8386 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Female, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8386
Housing, Female, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8386
HOUSING, FEMALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

HOUSING, FEMALE, RED, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8386
Product Name Housing, Female, Red, 300A, 2Pole; No. Of Contacts Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details