multicomp PRO Housing, Female, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro BMCWPF2L-BK-80-SET

Description
HOUSING, FEMALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
HOUSING, FEMALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Female, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8385 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Female, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8385
Housing, Female, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8385
HOUSING, FEMALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

HOUSING, FEMALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8385
Product Name Housing, Female, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - Q236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details