multicomp PRO Contact, Through Hole; Product Range Multicomp Pro BMCPCL1A

Description
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Through Hole; Product Range Multicomp Pro - 73M9177 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Through Hole; Product Range Multicomp Pro
73M9177
Contact, Through Hole; Product Range Multicomp Pro 73M9177
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73M9177
Product Name Contact, Through Hole; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details