multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro BMC2S-GREY

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 73M9194 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
73M9194
Plug And Socket Connector Housing; Product Range Multicomp Pro 73M9194
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9194
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers