multicomp PRO Contact, 16-12Awg, Crimp; Product Range Multicomp Pro BMC2AG

Description
CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Current Rating:30A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Current Rating:30A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 16-12Awg, Crimp; Product Range Multicomp Pro - 73M9192 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 16-12Awg, Crimp; Product Range Multicomp Pro
73M9192
Contact, 16-12Awg, Crimp; Product Range Multicomp Pro 73M9192
CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Current Rating:30A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, 16-12AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Current Rating:30A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73M9192
Product Name Contact, 16-12Awg, Crimp; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-221-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details