multicomp PRO Connectors BMC1S-GREEN

Description
Power Connectors
Datasheet
Description
Power Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - BMC1S-GREEN - ODG (Origin Data Global)
Shenzhen, China
Connectors
BMC1S-GREEN
Connectors BMC1S-GREEN
Power Connectors

Power Connectors

Supplier's Site
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro - 73M9187 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
73M9187
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro 73M9187
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:30A Contact BMC2AG; Colour:Green; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:30A Contact BMC2AG; Colour:Green; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BMC1S-GREEN 73M9187
Product Name Connectors Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products