multicomp PRO Grommet; Grommet Type Multicomp Pro BG-716

Description
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.223mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.223mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet; Grommet Type Multicomp Pro - 31F2284 - Newark, An Avnet Company
Chicago, IL, United States
Grommet; Grommet Type Multicomp Pro
31F2284
Grommet; Grommet Type Multicomp Pro 31F2284
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.223mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.223mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2284
Product Name Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.2450 inch (6.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details