multicomp PRO Bumper, Recess, Rubber, 6.35Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro BG-705

Description
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK100; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK100; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumper, Recess, Rubber, 6.35Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro - 43F475 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Recess, Rubber, 6.35Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro
43F475
Bumper, Recess, Rubber, 6.35Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro 43F475
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK100; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK100; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43F475
Product Name Bumper, Recess, Rubber, 6.35Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 3035188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details