multicomp PRO Bumper, Recess, Rubber, 12.7Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro BG-513

Description
BUMPER, RECESS, RUBBER, 12.7MM, BLACK, PK100; Bumper / Feet Mounting:-; Height:6.35mm; Base Diameter:16.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUMPER, RECESS, RUBBER, 12.7MM, BLACK, PK100; Bumper / Feet Mounting:-; Height:6.35mm; Base Diameter:16.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumper, Recess, Rubber, 12.7Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro - 32F1331 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Recess, Rubber, 12.7Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro
32F1331
Bumper, Recess, Rubber, 12.7Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro 32F1331
BUMPER, RECESS, RUBBER, 12.7MM, BLACK, PK100; Bumper / Feet Mounting:-; Height:6.35mm; Base Diameter:16.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:- RoHS Compliant: Yes

BUMPER, RECESS, RUBBER, 12.7MM, BLACK, PK100; Bumper / Feet Mounting:-; Height:6.35mm; Base Diameter:16.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 32F1331
Product Name Bumper, Recess, Rubber, 12.7Mm, Black, Pk100; Bumper / Feet Mounting Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details