multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG-1032

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.45mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.981mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.45mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.981mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 31F2084 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
31F2084
Open Grommet; Grommet Type Multicomp Pro 31F2084
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.45mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.981mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.45mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.981mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2084
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details