The BD682 is a PNP power Darlington transistor designed for high-current switching applications. It is packaged in a TO-126 case with dimensions of 7.4 to 7.8 mm in length, 10.5 to 10.8 mm in width, and 2.4 to 2.7 mm in thickness. The device has a collector-emitter voltage rating of 100 V, a continuous collector current of 4 A, and a total power dissipation of 1.25 W at 25°C, derating at 10 mW/°C. The junction temperature range is -55°C to +150°C, with a thermal resistance of 100°C/W from junction to ambient in free air. The transistor meets RoHS standards.
TRANSISTOR, PNP, -100V, -4A, SOT32; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 12P4834 |
| Product Name | Transistor, Pnp, -100V, -4A, Sot32; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, -100V, -4A, Sot32; Transistor Polarity Multicomp Pro |