TRANSISTOR, NPN, 100V, 4A, SOT32; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 33X4085 |
| Product Name | Transistor, Npn, 100V, 4A, Sot32; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Npn, 100V, 4A, Sot32; Transistor Polarity Multicomp Pro |