multicomp PRO Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro BD237

Description
TRANS, NPN, 80V, 2A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 2A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BD237 is an NPN epitaxial silicon power transistor intended for medium power linear switching applications in a TO-126 package, measuring 7.4 to 7.8 mm in width, 10.5 to 10.8 mm in length, and 2.4 to 2.7 mm in thickness. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 2 A, and a power dissipation of 25 W at 25°C, derating at 10 mW/°C above that temperature. The junction temperature range is -65°C to +150°C, with a thermal resistance from junction to case of 100°C/W. The current gain (hFE) ranges from 25 to 40 depending on collector current, and the transition frequency is 3 MHz. The part complies with RoHS.

Datasheet Summary
Powered by GS/AI

The BD237 is an NPN epitaxial silicon power transistor intended for medium power linear switching applications in a TO-126 package, measuring 7.4 to 7.8 mm in width, 10.5 to 10.8 mm in length, and 2.4 to 2.7 mm in thickness. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 2 A, and a power dissipation of 25 W at 25°C, derating at 10 mW/°C above that temperature. The junction temperature range is -65°C to +150°C, with a thermal resistance from junction to case of 100°C/W. The current gain (hFE) ranges from 25 to 40 depending on collector current, and the transition frequency is 3 MHz. The part complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro - 08N8063 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro
08N8063
Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro 08N8063
TRANS, NPN, 80V, 2A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

TRANS, NPN, 80V, 2A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08N8063
Product Name Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 2A, 150Deg C, 25W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Miscellaneous - 2MBI600VXA-120E-50 - 815076-2MBI600VXA-120E-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details