NPN silicon AF transistor for driver and output stages, packaged in SOT-89, with a continuous collector current of 1 A, collector-emitter voltage of 80 V, and maximum power dissipation of 500 mW. Collector-emitter saturation voltage is 0.5 V at 500 mA collector current and 50 mA base current. Transition frequency is 100 MHz. Junction and storage temperature ranges from -65°C to +150°C.
TRANS, NPN, 80V, 1A, 150DEG C, 500MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1004 |
| Product Name | Trans, Npn, 80V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 80V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |