The BCX55-16 is an NPN silicon AF transistor in a SOT-89 surface-mount package, rated for a continuous collector current of 1 A and a collector-emitter voltage of 60 V, with a maximum power dissipation of 500 mW. It has a collector-emitter saturation voltage of 0.5 V at a collector current of 500 mA and base current of 50 mA, and a minimum DC current gain of 100 at 500 mA. The junction and storage temperature range is -65 to +150 °C. The device meets RoHS standards. The SOT-89 package has dimensions of 4.15-4.25 mm in length, 2.3-2.7 mm in width, and 1.5 mm in height.
TRANS, NPN, 60V, 1A, 150DEG C, 500MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1002 |
| Product Name | Trans, Npn, 60V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 60V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |