PNP medium power transistor for AF driver and output stages, in a surface-mount SOT-89 package measuring 4.5-4.7 mm in length, 2.3-2.7 mm in width, and 1.5 mm in height. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a power dissipation of 500 mW. The junction and storage temperature range is -65 to +150 °C. Complementary to BCX54/BCX55/BCX56, it meets RoHS standards.
TRANS, PNP, -80V, -1A, 150DEG C, 500MW; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T0998 |
| Product Name | Trans, Pnp, -80V, -1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -80V, -1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |