multicomp PRO Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro BCW66H

Description
TRANSISTOR, NPN, 0.8A, 45V, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 0.8A, 45V, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BCW66H is an NPN bipolar junction transistor designed for general-purpose amplification and switching applications. It is packaged in a SOT-23 surface-mount case with dimensions ranging from 2.85 mm to 2.95 mm in length, 1.25 mm to 1.35 mm in width, and 1 mm in height. The device has a maximum collector-emitter voltage of 45 V and a continuous collector current rating of 800 mA. Total power dissipation is 330 mW. The junction and storage temperature range is -65 °C to +150 °C. It meets RoHS standards. Complementary PNP types include BCW67 and BCW68.

Datasheet Summary
Powered by GS/AI

The BCW66H is an NPN bipolar junction transistor designed for general-purpose amplification and switching applications. It is packaged in a SOT-23 surface-mount case with dimensions ranging from 2.85 mm to 2.95 mm in length, 1.25 mm to 1.35 mm in width, and 1 mm in height. The device has a maximum collector-emitter voltage of 45 V and a continuous collector current rating of 800 mA. Total power dissipation is 330 mW. The junction and storage temperature range is -65 °C to +150 °C. It meets RoHS standards. Complementary PNP types include BCW67 and BCW68.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro - 74R3322 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro
74R3322
Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro 74R3322
TRANSISTOR, NPN, 0.8A, 45V, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 0.8A, 45V, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 74R3322
Product Name Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro
Transistor Type Transistor, Npn, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 209151722 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1333343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details