multicomp PRO Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro BCW66G

Description
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

BCW66G is an NPN silicon transistor for general-purpose amplifier and switching applications, housed in an SOT-23 surface-mount package measuring 2.85-2.95 mm in length, 1.25-1.35 mm in width, and 1 mm in height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a power dissipation of 330 mW. The junction and storage temperature range is -65 to +150 °C. The transistor features a minimum DC current gain of 80 at 10 mA collector current and 250 at 100 mA, with a collector-emitter saturation voltage of 0.3 V at 100 mA collector and 10 mA base current. Transition frequency is 170 MHz. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

BCW66G is an NPN silicon transistor for general-purpose amplifier and switching applications, housed in an SOT-23 surface-mount package measuring 2.85-2.95 mm in length, 1.25-1.35 mm in width, and 1 mm in height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a power dissipation of 330 mW. The junction and storage temperature range is -65 to +150 °C. The transistor features a minimum DC current gain of 80 at 10 mA collector current and 250 at 100 mA, with a collector-emitter saturation voltage of 0.3 V at 100 mA collector and 10 mA base current. Transition frequency is 170 MHz. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro - 67T0989 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro
67T0989
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro 67T0989
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 67T0989
Product Name Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 32468146 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details