TRANS, PNP, -45V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1019 |
| Product Name | Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro |