SMD NPN transistor designed for general-purpose applications in surface mount configuration, housed in an SOT-23 package. It has a collector-emitter voltage rating of 50 V with the base shorted to emitter, a continuous collector current of 100 mA, and a maximum power dissipation of 250 mW at 25°C. The junction temperature maximum is 150°C, with a thermal resistance from junction to ambient of 500 K/W. The DC current gain (hFE) is a minimum of 125 at 2 mA collector current and 5 V collector-emitter voltage. Transition frequency exceeds 100 MHz under specified conditions. The device meets RoHS standards.
Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:-; DC Current Gain hFE Min:125hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08N7618 |
| Product Name | Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor Polarity Multicomp Pro |