BC847B is a surface-mount NPN bipolar transistor in an SOT-23 package with three pins. It has a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. The device dissipates up to 250 mW at 25°C ambient temperature. The junction temperature maximum is 150°C, with thermal resistance from junction to ambient of 500 K/W. The DC current gain ranges from 200 to 450 at 10 mA collector current and 5 V collector-emitter voltage. The transition frequency exceeds 100 MHz under specified conditions. The part complies with RoHS standards.
TRANSISTOR, BIPOLAR, NPN, 45V, 100mA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7617 |
| Product Name | Transistor, Bipolar, Npn, 45V, 100Ma, Sot-23-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |