The Multicomp Pro NPN transistor is designed for general-purpose switching and amplification applications. It features a maximum collector-emitter voltage of 65V and a continuous collector current rating of 100mA, making it suitable for various electronic circuits. The transistor has a power dissipation capability of 250mW and operates within a temperature range of -55°C to +150°C. This device is housed in a surface-mounted SOT-23 plastic package, facilitating easy integration into compact designs. It offers high current gain with excellent linearity and low noise performance between 30Hz and 15kHz, which is beneficial for audio frequency input stages and driver applications. The transistor also provides two different gain selections, enhancing its versatility for different circuit requirements.
TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1009 |
| Product Name | Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro |