multicomp PRO Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro BC817

Description
TRANS, NPN, 45V, 500MA, 150DEG C, 300MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, NPN, 45V, 500MA, 150DEG C, 300MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose amplification and switching, with a collector current rating of 500 mA and collector-emitter voltage of 45 V. Power dissipation is 300 mW, and junction temperature ranges from -65 °C to +150 °C. Housed in a SOT23 surface-mount package with dimensions of 2.1 to 2.3 mm in length, 1.8 to 2.2 mm in width, and 1.15 to 1.35 mm in height. DC current gain ranges from 100 to 600 depending on variant. Collector-emitter saturation voltage is 0.7 V at 500 mA collector current and 50 mA base current. Transition frequency is 170 MHz. Output capacitance is 6 pF at 10 V collector-base voltage.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose amplification and switching, with a collector current rating of 500 mA and collector-emitter voltage of 45 V. Power dissipation is 300 mW, and junction temperature ranges from -65 °C to +150 °C. Housed in a SOT23 surface-mount package with dimensions of 2.1 to 2.3 mm in length, 1.8 to 2.2 mm in width, and 1.15 to 1.35 mm in height. DC current gain ranges from 100 to 600 depending on variant. Collector-emitter saturation voltage is 0.7 V at 500 mA collector current and 50 mA base current. Transition frequency is 170 MHz. Output capacitance is 6 pF at 10 V collector-base voltage.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro - 67T1008 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro
67T1008
Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro 67T1008
TRANS, NPN, 45V, 500MA, 150DEG C, 300MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 45V, 500MA, 150DEG C, 300MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 67T1008
Product Name Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 1MBI900V-120-50 - 1121632-1MBI900V-120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details