BC817-16 is an NPN silicon transistor designed for general-purpose amplification and switching applications with collector currents up to 500 mA. It is packaged in a SOT23 surface-mount case with dimensions of 2.1 to 2.3 mm between pins, 1.8 to 2.2 mm in body height, and 1.15 to 1.35 mm in width. The device has a maximum collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a power dissipation of 300 mW. The junction and storage temperature range is -65 to +150 °C. It meets RoHS requirements. The DC current gain (hFE) at 1 V and -100 mA collector current is specified between 100 and 250, and at -300 mA it ranges from 60 to 100. The collector-emitter saturation voltage is rated at 0.7 V maximum with 500 mA collector and 50 mA base current.
TRANS, NPN, 45V, 500MA, 150DEG C, 300MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 04X5937 |
| Product Name | Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 45V, 500Ma, 150Deg C, 300Mw; Transistor Polarity Multicomp Pro |