multicomp PRO Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro BC807-25

Description
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon transistor for general amplifier applications in surface mount SOT23 packaging, offering a maximum collector-emitter voltage of -45 V, continuous collector current of -500 mA, and power dissipation of 300 mW. The BC807-25 variant provides a DC current gain (hFE) of 160 to 400 at VCE = -1 V and IC = -100 mA, and 100 at IC = -300 mA, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. Junction and storage temperatures range from -65 °C to +150 °C. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

PNP silicon transistor for general amplifier applications in surface mount SOT23 packaging, offering a maximum collector-emitter voltage of -45 V, continuous collector current of -500 mA, and power dissipation of 300 mW. The BC807-25 variant provides a DC current gain (hFE) of 160 to 400 at VCE = -1 V and IC = -100 mA, and 100 at IC = -300 mA, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. Junction and storage temperatures range from -65 °C to +150 °C. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro - 33X4077 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
33X4077
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro 33X4077
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33X4077
Product Name Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products