PNP silicon planar epitaxial transistor in TO-92 package, suited for audio amplifier driver stages and low-noise input circuits. Continuous collector current is 100 mA, collector-emitter voltage is 45 V, and power dissipation at 25°C is 500 mW, derating by 4 mW/°C above 25°C. Junction temperature is rated to 150°C. Thermal resistance from junction to ambient is 250 °C/W. Transition frequency is typically 150 MHz. Dimensions are 4.32 to 5.33 mm in height, 4.45 to 5.2 mm in width, and 3.18 to 4.19 mm in depth. Meets RoHS standards.
TRANS, PNP, 45V, 100MA, 150DEG C, 625MW; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 04X5933 |
| Product Name | Trans, Pnp, 45V, 100Ma, 150Deg C, 625Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, 45V, 100Ma, 150Deg C, 625Mw; Transistor Polarity Multicomp Pro |