multicomp PRO Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro BC4W

Description
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:154mm; External Width - Metric:81mm; External Depth - Metric:37.5mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:154mm; External Width - Metric:81mm; External Depth - Metric:37.5mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro - 23AH2912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro
23AH2912
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro 23AH2912
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:154mm; External Width - Metric:81mm; External Depth - Metric:37.5mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:154mm; External Width - Metric:81mm; External Depth - Metric:37.5mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH2912
Product Name Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro
Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers