The BC182L is an NPN silicon planar epitaxial transistor in a TO-92 package, designed for general-purpose amplification. It has a collector-emitter voltage rating of 50V, a continuous collector current of 100mA, and a power dissipation of 350mW at 25°C. The DC current gain (hFE) ranges from 125 to 500 at 2mA collector current. The transition frequency is 150MHz, and the junction temperature ranges from -55°C to 150°C. The device complies with RoHS standards. Dimensions are provided with a body width of 4.32 to 5.33mm, height of 3.18 to 4.19mm, and lead spacing of 1.982 to 2.082mm.
BIPOLAR TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency Typ ft:150MHz; Power Dissipation Pd:350mW; DC Collector Current:100mA; DC Current Gain hFE:125; No. of Pins:3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7615 |
| Product Name | Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |