The BC177 is a PNP silicon planar epitaxial bipolar transistor designed for general-purpose amplifier and switching applications. It is housed in a TO-18 metal can package with dimensions ranging from 5.24 to 5.84 mm in length and 4.52 to 4.97 mm in diameter. The device has a collector-emitter voltage rating of 45 V, a continuous collector current of 200 mA, and a power dissipation of 600 mW at 25°C. The junction temperature operates from -65°C to +200°C. It features a DC current gain (hFE) range of 120 to 460, a transition frequency of 200 MHz, and a collector-emitter saturation voltage of up to 0.8 V at 100 mA collector current. The input impedance is between 3.2 and 8.5 kΩ.
BIPOLAR TRANSISTOR, PNP, -45V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6829 |
| Product Name | Bipolar Transistor, Pnp, -45V To-18; Transistor Polarity Multicomp Pro |
| Polarity | PNP |