multicomp PRO Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3; Diode Configuration Multicomp Pro BAV99T-7-F

Description
DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3; Diode Configuration Multicomp Pro - 65W8494 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3; Diode Configuration Multicomp Pro
65W8494
Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3; Diode Configuration Multicomp Pro 65W8494
DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8494
Product Name Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Super luminescent diodes (SLD) - L11607-04 - Hamamatsu Photonics Europe
Specs
Tj 0 to 50 C (32 to 122 F)
View Details