multicomp PRO Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro BAV99-7-F

Description
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8490 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
65W8490
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro 65W8490
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8491 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8491
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8491
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8490
Product Name Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
Specs
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details