multicomp PRO Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro BAV23S-7-F

Description
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro - 66W0890 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro
66W0890
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro 66W0890
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0890
Product Name Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Hard To Find - 43CTQ080GS - 1128704-43CTQ080GS - Win Source Electronics
Specs
Diode Type Schottky
View Details