multicomp PRO Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro BAV23C-7-F

Description
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro - 66W0888 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro
66W0888
Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro 66W0888
DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 200mA, 250V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0888
Product Name Diode, Fast Recovery, 200Ma, 250V, Sot-23; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details