multicomp PRO Diode, Ultrafast Recovery, 200Ma, 85V, Sot-363-6; Diode Configuration Multicomp Pro BAV199DW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 85V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3ns; Forward Surge Current:-RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 85V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3ns; Forward Surge Current:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 85V, Sot-363-6; Diode Configuration Multicomp Pro - 65W8478 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 85V, Sot-363-6; Diode Configuration Multicomp Pro
65W8478
Diode, Ultrafast Recovery, 200Ma, 85V, Sot-363-6; Diode Configuration Multicomp Pro 65W8478
DIODE, ULTRAFAST RECOVERY, 200mA, 85V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3ns; Forward Surge Current:-RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 85V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3ns; Forward Surge Current:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8478
Product Name Diode, Ultrafast Recovery, 200Ma, 85V, Sot-363-6; Diode Configuration Multicomp Pro
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Hard To Find - 30WQ03F - 1128062-30WQ03F - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details