multicomp PRO Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro BAV199-7-F

Description
DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes
Description
DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8476 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
65W8476
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro 65W8476
DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8477 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8477
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8477
DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:140mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8476
Product Name Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details