multicomp PRO Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro BAV170-7-F

Description
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8475 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8475
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8475
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8474 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
65W8474
Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro 65W8474
DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8475
Product Name Diode, Ultrafast Recovery, 125Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details