multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro BAV16WS-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro
65W8472
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro 65W8472
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8472
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Single Diodes - 1727-1PS79SB30ZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - 1046355-111-3038PBF - Win Source Electronics
Specs
Tj 0 to 85 C (32 to 185 F)
View Details
2 suppliers