DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 66W0880 |
| Product Name | Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro |
| RoHS Compliant | RoHS |