multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro BAT54CT-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro - 65W8466 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro
65W8466
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro 65W8466
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3, Full Reel; Diode Configuration Multicomp Pro - 65W8467 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3, Full Reel; Diode Configuration Multicomp Pro
65W8467
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3, Full Reel; Diode Configuration Multicomp Pro 65W8467
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8466
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA972S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Schottky Diode and Rectifier - 280-1PS76SB10Z - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
5 suppliers
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details